NSI Industries LLC Piggyback Disconnect P22-250-3V

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH W X 0.032 INCH THK TAB SIZE VOLTAGE RATING 300 V NUMBER OF TERMINALS 1 APPLICATION WIRE TERMINATION P MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH W X 0.032 INCH THK TAB SIZE VOLTAGE RATING 300 V NUMBER OF TERMINALS 1 APPLICATION WIRE TERMINATION P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect - P22-250-3V - NSI Industries LLC
Huntersville, NC, USA
Piggyback Disconnect
P22-250-3V
Piggyback Disconnect P22-250-3V
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH W X 0.032 INCH THK TAB SIZE VOLTAGE RATING 300 V NUMBER OF TERMINALS 1 APPLICATION WIRE TERMINATION P MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH W X 0.032 INCH THK TAB SIZE
  • VOLTAGE RATING 300 V
  • NUMBER OF TERMINALS 1
  • APPLICATION WIRE TERMINATION
  • P MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number P22-250-3V
Product Name Piggyback Disconnect
Terminal Type Piggyback Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Low Profile -Vertical Entry Mini Auto Clip, THM - 3564 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers