NSI Industries LLC Piggyback Disconnect P16-250-3

Description
SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH W X 0.032 INCH THK TAB SIZE VOLTAGE RATING 600 V NUMBER OF TERMINALS 1 MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION P MODEL
Datasheet
Description
SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH W X 0.032 INCH THK TAB SIZE VOLTAGE RATING 600 V NUMBER OF TERMINALS 1 MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect - P16-250-3 - NSI Industries LLC
Huntersville, NC, USA
Piggyback Disconnect
P16-250-3
Piggyback Disconnect P16-250-3
SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH W X 0.032 INCH THK TAB SIZE VOLTAGE RATING 600 V NUMBER OF TERMINALS 1 MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION P MODEL
  • SILVER COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.25 INCH W X 0.032 INCH THK TAB SIZE
  • VOLTAGE RATING 600 V
  • NUMBER OF TERMINALS 1
  • MATERIAL TIN PLATED COPPER
  • APPLICATION WIRE TERMINATION
  • P MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number P16-250-3
Product Name Piggyback Disconnect
Terminal Type Piggyback Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details