NSI Industries LLC Cable Tie Strap/Clamp NCH-500-0

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 1.22 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER NCH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 1.22 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER NCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NCH-500-0 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NCH-500-0
Cable Tie Strap/Clamp NCH-500-0
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 1.22 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER NCH MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 1.22 INCH
  • 0.472 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.5 INCH BUNDLE DIAMETER
  • NCH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NCH-500-0
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers
Cable Clips & Clamps - 3066384 - RS Components, Ltd.
Specs
Material Polyester
View Details