NSI Industries LLC Cable Tie Strap/Clamp NCH-375

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.94 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NCH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.94 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NCH-375 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NCH-375
Cable Tie Strap/Clamp NCH-375
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.94 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NCH MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.94 INCH
  • 0.472 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.375 INCH BUNDLE DIAMETER
  • NCH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NCH-375
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 9-10 Position Hardware and Cable Clamp - 115g4-bk - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 1707673 - RS Components, Ltd.
Specs
Material PVC; Pvc
Diameter 0.500 inch (12.7 mm)
View Details
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers