CABLE CLAMP TYPE
NYLON 66 MATERIAL
NATURAL COLOR
0.86 INCH
0.5 INCH
0.18 INCH DIA HOLE, SCREW MOUNTING
100 STANDARD PACKAGE
0.312 INCH BUNDLE DIAMETER
NCH MODEL
NSI Industries LLC
Done
Datasheet
Description
CABLE CLAMP TYPE
NYLON 66 MATERIAL
NATURAL COLOR
0.86 INCH
0.5 INCH
0.18 INCH DIA HOLE, SCREW MOUNTING
100 STANDARD PACKAGE
0.312 INCH BUNDLE DIAMETER
NCH MODEL
CABLE CLAMP TYPE
NYLON 66 MATERIAL
NATURAL COLOR
0.86 INCH
0.5 INCH
0.18 INCH DIA HOLE, SCREW MOUNTING
100 STANDARD PACKAGE
0.312 INCH BUNDLE DIAMETER
NCH MODEL