NSI Industries LLC Cable Tie Strap/Clamp NCH-1000

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.69 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 1 INCH BUNDLE DIAMETER NCH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.69 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 1 INCH BUNDLE DIAMETER NCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NCH-1000 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NCH-1000
Cable Tie Strap/Clamp NCH-1000
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.69 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 1 INCH BUNDLE DIAMETER NCH MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 1.69 INCH
  • 0.472 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 1 INCH BUNDLE DIAMETER
  • NCH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NCH-1000
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.563 inch (14.3 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers