NSI Industries LLC Cable Tie Strap/Clamp NC-312

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.86 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.312 INCH BUNDLE DIAMETER NC MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.86 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.312 INCH BUNDLE DIAMETER NC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NC-312 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NC-312
Cable Tie Strap/Clamp NC-312
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.86 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.312 INCH BUNDLE DIAMETER NC MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.86 INCH
  • 0.394 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.312 INCH BUNDLE DIAMETER
  • NC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NC-312
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

SBSXPRO Cable Clamp Bottom - B02868P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Cable Clips & Clamps - 475164 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.394 inch (10 mm)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details