NSI Industries LLC Mechanical Single Cable Tap N-750SP

Description
TIN PLATED COPPER MATERIAL 4/0 AWG (ACSR), 250 KCMIL (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 666.6 KCMIL (ACSR), 2/0 AWG (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 4/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 666.6 KCMIL (ACSR), 750 KCMIL (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.563 TO 0.999 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 4/0 AWG (ACSR), 250 KCMIL (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 666.6 KCMIL (ACSR), 2/0 AWG (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 4/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 666.6 KCMIL (ACSR), 750 KCMIL (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.563 TO 0.999 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-750SP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-750SP
Mechanical Single Cable Tap N-750SP
TIN PLATED COPPER MATERIAL 4/0 AWG (ACSR), 250 KCMIL (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 666.6 KCMIL (ACSR), 2/0 AWG (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 4/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 666.6 KCMIL (ACSR), 750 KCMIL (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.563 TO 0.999 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
  • TIN PLATED COPPER MATERIAL
  • 4/0 AWG (ACSR), 250 KCMIL (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
  • 666.6 KCMIL (ACSR), 2/0 AWG (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 4/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 666.6 KCMIL (ACSR), 750 KCMIL (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • WIRE DIAMETER RANGE 0.563 TO 0.999 INCH
  • INCLUDES NUT, SPACER AND PRESSURE PAD
  • N-SP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-750SP
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Single Phase Busbar - 1P16UL3/12 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details