NSI Industries LLC Mechanical Single Cable Tap N-4SP

Description
TIN PLATED COPPER MATERIAL 10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 6 AWG (ACSR), 10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 10 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.116 TO 0.184 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 6 AWG (ACSR), 10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 10 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.116 TO 0.184 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-4SP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-4SP
Mechanical Single Cable Tap N-4SP
TIN PLATED COPPER MATERIAL 10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 6 AWG (ACSR), 10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 10 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.116 TO 0.184 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
  • TIN PLATED COPPER MATERIAL
  • 10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR), 10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 10 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 6 AWG (ACSR), 6 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • WIRE DIAMETER RANGE 0.116 TO 0.184 INCH
  • INCLUDES NUT, SPACER AND PRESSURE PAD
  • N-SP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-4SP
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Three Phase Busbar - 3P18U3/81 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details