NSI Industries LLC Mechanical Single Cable Tap N-4

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 16 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W WIRE DIAMETER RANGE 0.128 TO 0.204 INCH NUMBER OF WIRES 2 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 16 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W WIRE DIAMETER RANGE 0.128 TO 0.204 INCH NUMBER OF WIRES 2 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-4
Mechanical Single Cable Tap N-4
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 16 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W WIRE DIAMETER RANGE 0.128 TO 0.204 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 8 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
  • 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
  • 16 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
  • 4 AWG SOLID (COPPER), (3) 12 AWG STRANDED, 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W
  • WIRE DIAMETER RANGE 0.128 TO 0.204 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-4
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 1232861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 10 amps
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/24 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details