NSI Industries LLCMechanical Single Cable TapN-3/0SP
Description
TIN PLATED COPPER MATERIAL
6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
2/0 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
WIRE DIAMETER RANGE 0.198 TO 0.47 INCH
INCLUDES NUT, SPACER AND PRESSURE PAD
N-SP MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
2/0 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
WIRE DIAMETER RANGE 0.198 TO 0.47 INCH
INCLUDES NUT, SPACER AND PRESSURE PAD
N-SP MODEL
TIN PLATED COPPER MATERIAL
6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
2/0 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
WIRE DIAMETER RANGE 0.198 TO 0.47 INCH
INCLUDES NUT, SPACER AND PRESSURE PAD
N-SP MODEL
TIN PLATED COPPER MATERIAL
6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE