NSI Industries LLCMechanical Single Cable TapN-250
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
1/0 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
OVERALL DIMENSION 2.106 INCH L X 1.102 INCH W
WIRE DIAMETER RANGE 0.325 TO 0.575 INCH
NUMBER OF WIRES 2
N MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
1/0 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
OVERALL DIMENSION 2.106 INCH L X 1.102 INCH W
WIRE DIAMETER RANGE 0.325 TO 0.575 INCH
NUMBER OF WIRES 2
N MODEL
HIGH STRENGTH COPPER ALLOY MATERIAL
1/0 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
OVERALL DIMENSION 2.106 INCH L X 1.102 INCH W
WIRE DIAMETER RANGE 0.325 TO 0.575 INCH
NUMBER OF WIRES 2
N MODEL