NSI Industries LLC Electronic Time Switch LDS

Description
METAL MATERIAL UL APPROVAL OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 277 VAC (GENERAL PURPOSE, NO), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 CURRENT RATING 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING -22 TO 150 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE LD MODEL
Datasheet
Description
METAL MATERIAL UL APPROVAL OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 277 VAC (GENERAL PURPOSE, NO), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 CURRENT RATING 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING -22 TO 150 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - LDS - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
LDS
Electronic Time Switch LDS
METAL MATERIAL UL APPROVAL OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 277 VAC (GENERAL PURPOSE, NO), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 CURRENT RATING 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING -22 TO 150 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE LD MODEL
  • METAL MATERIAL
  • UL APPROVAL
  • OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION
  • 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 277 VAC (GENERAL PURPOSE, NO), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 CURRENT RATING
  • 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING
  • -22 TO 150 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • LD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number LDS
Product Name Electronic Time Switch
Operating Temperature -22 to 150 F (-30 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 1385666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details