NSI Industries LLC Compression Cable Lug L60058B

Description
COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 444.4 DIESEL LOCOMOTIVE, 600 MCM COMM, 400 MCM ASTM, 350 MCM WELD CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
Datasheet
Description
COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 444.4 DIESEL LOCOMOTIVE, 600 MCM COMM, 400 MCM ASTM, 350 MCM WELD CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L60058B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L60058B
Compression Cable Lug L60058B
COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 444.4 DIESEL LOCOMOTIVE, 600 MCM COMM, 400 MCM ASTM, 350 MCM WELD CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
  • COPPER MATERIAL
  • GREEN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 444.4 DIESEL LOCOMOTIVE, 600 MCM COMM, 400 MCM ASTM, 350 MCM WELD CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 16/22/94 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L60058B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers