NSI Industries LLC Compression Cable Lug L500N

Description
TIN PLATED COPPER MATERIAL BROWN COLOR 5.75 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 15/20/299/87 DIE INDEX 2.99 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.06 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR 5.75 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 15/20/299/87 DIE INDEX 2.99 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.06 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L500N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L500N
Compression Cable Lug L500N
TIN PLATED COPPER MATERIAL BROWN COLOR 5.75 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 15/20/299/87 DIE INDEX 2.99 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.06 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 5.75 INCH OVERALL LENGTH
  • 2.24 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15/20/299/87 DIE INDEX
  • 2.99 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.84 INCH
  • OUTER DIAMETER 1.06 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L500N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details