TIN PLATED COPPER MATERIAL
BROWN COLOR
2.07 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
4/10/33 DIE INDEX
0.81 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.32 INCH
OUTER DIAMETER 0.42 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BROWN COLOR
2.07 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
4/10/33 DIE INDEX
0.81 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.32 INCH
OUTER DIAMETER 0.42 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
TIN PLATED COPPER MATERIAL
BROWN COLOR
2.07 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
4/10/33 DIE INDEX
0.81 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.32 INCH
OUTER DIAMETER 0.42 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
TIN PLATED COPPER MATERIAL
BROWN COLOR
2.07 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
4/10/33 DIE INDEX
0.81 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.32 INCH
OUTER DIAMETER 0.42 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS