NSI Industries LLC Compression Cable Lug L20N-142

Description
TIN PLATED COPPER MATERIAL BLACK COLOR 2.99 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 6/13/45 DIE INDEX 1.38 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.56 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR 2.99 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 6/13/45 DIE INDEX 1.38 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.56 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L20N-142 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L20N-142
Compression Cable Lug L20N-142
TIN PLATED COPPER MATERIAL BLACK COLOR 2.99 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 6/13/45 DIE INDEX 1.38 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.56 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 2.99 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 6/13/45 DIE INDEX
  • 1.38 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.44 INCH
  • OUTER DIAMETER 0.56 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L20N-142
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details