TIN PLATED COPPER MATERIAL
BLACK COLOR
2.67 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
6/13/45 DIE INDEX
1.06 INCH L X 0.82 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.44 INCH
OUTER DIAMETER 0.56 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BLACK COLOR
2.67 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
6/13/45 DIE INDEX
1.06 INCH L X 0.82 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.44 INCH
OUTER DIAMETER 0.56 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
TIN PLATED COPPER MATERIAL
BLACK COLOR
2.67 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
6/13/45 DIE INDEX
1.06 INCH L X 0.82 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.44 INCH
OUTER DIAMETER 0.56 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
TIN PLATED COPPER MATERIAL
BLACK COLOR
2.67 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
6/13/45 DIE INDEX
1.06 INCH L X 0.82 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.44 INCH
OUTER DIAMETER 0.56 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS