NSI Industries LLC Compression Cable Lug L1N-56

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 3-7/32 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 4/11/375/37 DIE INDEX 43/64 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE STANDARD PACKAGE 50 PER CARTON LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 3-7/32 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 4/11/375/37 DIE INDEX 43/64 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE STANDARD PACKAGE 50 PER CARTON LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L1N-56 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L1N-56
Compression Cable Lug L1N-56
TIN PLATED COPPER MATERIAL GREEN COLOR 3-7/32 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 4/11/375/37 DIE INDEX 43/64 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE STANDARD PACKAGE 50 PER CARTON LN MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3-7/32 INCH OVERALL LENGTH
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 4/11/375/37 DIE INDEX
  • 43/64 INCH W X 7/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • STANDARD PACKAGE 50 PER CARTON
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L1N-56
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products