NSI Industries LLC Compression Cable Lug L1056B

Description
TIN PLATED COPPER MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 5/12/42 DIE INDEX 0.74 INCH W PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.52 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-B MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 5/12/42 DIE INDEX 0.74 INCH W PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.52 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L1056B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L1056B
Compression Cable Lug L1056B
TIN PLATED COPPER MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 5/12/42 DIE INDEX 0.74 INCH W PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.52 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-B MODEL
  • TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.5 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 5/12/42 DIE INDEX
  • 0.74 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • INNER DIAMETER 0.39 INCH
  • OUTER DIAMETER 0.52 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • L-B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L1056B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details