NSI Industries LLC Compression Cable Lug L10058

Description
TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/4 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 19/27/125 DIE INDEX 2-3/16 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE STANDARD PACKAGE 3 PER CARTON L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/4 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 19/27/125 DIE INDEX 2-3/16 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE STANDARD PACKAGE 3 PER CARTON L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L10058 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L10058
Compression Cable Lug L10058
TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/4 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 19/27/125 DIE INDEX 2-3/16 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE STANDARD PACKAGE 3 PER CARTON L MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 6-1/4 INCH OVERALL LENGTH
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 19/27/125 DIE INDEX
  • 2-3/16 INCH W X 11/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • STANDARD PACKAGE 3 PER CARTON
  • L MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L10058
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details