NSI Industries LLC Mechanical Multiple Cable Tap ITOG-6

Description
14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS BLUE[TM] BRAND TYPE INSULATED OVERALL DIMENSION 1.13 INCH L X 1.27 INCH W X 1.37 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C ITOG MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS BLUE[TM] BRAND TYPE INSULATED OVERALL DIMENSION 1.13 INCH L X 1.27 INCH W X 1.37 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C ITOG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - ITOG-6 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
ITOG-6
Mechanical Multiple Cable Tap ITOG-6
14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS BLUE[TM] BRAND TYPE INSULATED OVERALL DIMENSION 1.13 INCH L X 1.27 INCH W X 1.37 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C ITOG MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 2 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS BLUE[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 1.13 INCH L X 1.27 INCH W X 1.37 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR GRAY
  • TEMPERATURE RATING 90 DEG C
  • ITOG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number ITOG-6
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 4004034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 10 amps
View Details
Busbars & Terminals - 2-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Second Phase Busbar with Standard Spacing - 2P18U3/20 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details