NSI Industries LLC Mechanical Multiple Cable Tap ITG-1B

Description
10 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS GREY[T] BRAND SIZE 1.62 INCH L X 1.62 INCH W X 1.75 INCH H ITG MODEL
Datasheet
Description
10 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS GREY[T] BRAND SIZE 1.62 INCH L X 1.62 INCH W X 1.75 INCH H ITG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - ITG-1B - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
ITG-1B
Mechanical Multiple Cable Tap ITG-1B
10 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS GREY[T] BRAND SIZE 1.62 INCH L X 1.62 INCH W X 1.75 INCH H ITG MODEL
  • 10 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 2 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS GREY[T] BRAND
  • SIZE 1.62 INCH L X 1.62 INCH W X 1.75 INCH H
  • ITG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number ITG-1B
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2050216-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 30 amps
View Details
Second Phase Busbar - 2P18U3/70 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details