NSI Industries LLC Mechanical Multiple Cable Tap IT-250

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND SIZE 2.12 INCH L X 2.25 INCH W X 2.25 INCH H COLOR BLACK TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT SERIES IT MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND SIZE 2.12 INCH L X 2.25 INCH W X 2.25 INCH H COLOR BLACK TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT SERIES IT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IT-250 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IT-250
Mechanical Multiple Cable Tap IT-250
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND SIZE 2.12 INCH L X 2.25 INCH W X 2.25 INCH H COLOR BLACK TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT SERIES IT MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL INSULATED BODY MATERIAL
  • 2 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • SIZE 2.12 INCH L X 2.25 INCH W X 2.25 INCH H
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • SERIES IT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IT-250
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989860-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/64 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details