14 AWG MIN. CONDUCTOR SIZE
6 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
3 PORT(S)
1 SIDE ENTRY CABLE ENTRY
TYPE INSULATED
OVERALL DIMENSION 1.54 INCH L X 1.12 INCH W X 1.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR GRAY
TEMPERATURE RATING 90 DEG C
IPLG MODEL
NSI Industries LLC
Done
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE
6 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
3 PORT(S)
1 SIDE ENTRY CABLE ENTRY
TYPE INSULATED
OVERALL DIMENSION 1.54 INCH L X 1.12 INCH W X 1.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR GRAY
TEMPERATURE RATING 90 DEG C
IPLG MODEL
14 AWG MIN. CONDUCTOR SIZE
6 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
3 PORT(S)
1 SIDE ENTRY CABLE ENTRY
TYPE INSULATED
OVERALL DIMENSION 1.54 INCH L X 1.12 INCH W X 1.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR GRAY
TEMPERATURE RATING 90 DEG C
IPLG MODEL
14 AWG MIN. CONDUCTOR SIZE
6 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
3 PORT(S)
1 SIDE ENTRY CABLE ENTRY
TYPE INSULATED
OVERALL DIMENSION 1.54 INCH L X 1.12 INCH W X 1.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT