NSI Industries LLC Mechanical Multiple Cable Tap IPLDS350-6

Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 3.6 INCH L X 3.91 INCH W X 3.52 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLDS MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 3.6 INCH L X 3.91 INCH W X 3.52 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLDS350-6 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLDS350-6
Mechanical Multiple Cable Tap IPLDS350-6
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 3.6 INCH L X 3.91 INCH W X 3.52 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLDS MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 6 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 3.6 INCH L X 3.91 INCH W X 3.52 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • IPLDS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLDS350-6
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Three Phase Busbar with Standard Spacing - 3P25U3/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 7761531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details