NSI Industries LLC Mechanical Multiple Cable Tap IPLD600-6

Description
6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, UL (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) 2-SIDE CABLE ENTRY POLARIS[TM] BRAND WIRE TYPE CLASS B AND C COLOR BLACK OVERALL DIMENSION 8.37 INCH LENGTH X 3.14 INCH WIDTH X 3.3 INCH HEIGHT TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION IPLD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, UL (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) 2-SIDE CABLE ENTRY POLARIS[TM] BRAND WIRE TYPE CLASS B AND C COLOR BLACK OVERALL DIMENSION 8.37 INCH LENGTH X 3.14 INCH WIDTH X 3.3 INCH HEIGHT TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLD600-6 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLD600-6
Mechanical Multiple Cable Tap IPLD600-6
6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, UL (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) 2-SIDE CABLE ENTRY POLARIS[TM] BRAND WIRE TYPE CLASS B AND C COLOR BLACK OVERALL DIMENSION 8.37 INCH LENGTH X 3.14 INCH WIDTH X 3.3 INCH HEIGHT TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION IPLD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, UL (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 6 PORT(S)
  • 2-SIDE CABLE ENTRY
  • POLARIS[TM] BRAND
  • WIRE TYPE CLASS B AND C
  • COLOR BLACK
  • OVERALL DIMENSION 8.37 INCH LENGTH X 3.14 INCH WIDTH X 3.3 INCH HEIGHT
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION WIRE TERMINATION
  • IPLD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLD600-6
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with Standard Spacing - 1P18U1/21 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details