NSI Industries LLC Mechanical Multiple Cable Tap IPLD500-4

Description
500 KCMIL MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY WIRE TYPE CLASS B AND C NUMBER OF CONDUCTORS 4 SIZE 5.24 INCH L X 2.83 INCH W X 2.91 INCH H TEMPERATURE RATING 90 DEG C COLOR BLACK
Datasheet
Description
500 KCMIL MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY WIRE TYPE CLASS B AND C NUMBER OF CONDUCTORS 4 SIZE 5.24 INCH L X 2.83 INCH W X 2.91 INCH H TEMPERATURE RATING 90 DEG C COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLD500-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLD500-4
Mechanical Multiple Cable Tap IPLD500-4
500 KCMIL MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY WIRE TYPE CLASS B AND C NUMBER OF CONDUCTORS 4 SIZE 5.24 INCH L X 2.83 INCH W X 2.91 INCH H TEMPERATURE RATING 90 DEG C COLOR BLACK
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • WIRE TYPE CLASS B AND C
  • NUMBER OF CONDUCTORS 4
  • SIZE 5.24 INCH L X 2.83 INCH W X 2.91 INCH H
  • TEMPERATURE RATING 90 DEG C
  • COLOR BLACK
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLD500-4
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1599298-5 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Second Phase Busbar - 2P18U3S/12 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details