NSI Industries LLC Mechanical Multiple Cable Tap IPLD350-8

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 8.77 INCH L X 2.41 INCH W X 2.61 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 8.77 INCH L X 2.41 INCH W X 2.61 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLD350-8 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLD350-8
Mechanical Multiple Cable Tap IPLD350-8
6 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 8.77 INCH L X 2.41 INCH W X 2.61 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 8 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 8.77 INCH L X 2.41 INCH W X 2.61 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • IPLD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLD350-8
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P18U3H/33 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details