NSI Industries LLC Mechanical Multiple Cable Tap IPLD350-5

Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486B APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 5 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND APPLICATION WIRE TERMINATION OVERALL DIMENSION 5.62 INCH LENGTH X 2.41 INCH WIDTH X 2.61 INCH HEIGHT TEMPERATURE RATING 90 DEG C WIRE TYPE CLASS B AND C CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT IPLD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486B APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 5 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND APPLICATION WIRE TERMINATION OVERALL DIMENSION 5.62 INCH LENGTH X 2.41 INCH WIDTH X 2.61 INCH HEIGHT TEMPERATURE RATING 90 DEG C WIRE TYPE CLASS B AND C CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLD350-5 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLD350-5
Mechanical Multiple Cable Tap IPLD350-5
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486B APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 5 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND APPLICATION WIRE TERMINATION OVERALL DIMENSION 5.62 INCH LENGTH X 2.41 INCH WIDTH X 2.61 INCH HEIGHT TEMPERATURE RATING 90 DEG C WIRE TYPE CLASS B AND C CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT IPLD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 486B APPROVAL
  • 600 VOLT VOLTAGE RATING
  • BLACK PLASTISOL BODY MATERIAL
  • 5 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • APPLICATION WIRE TERMINATION
  • OVERALL DIMENSION 5.62 INCH LENGTH X 2.41 INCH WIDTH X 2.61 INCH HEIGHT
  • TEMPERATURE RATING 90 DEG C
  • WIRE TYPE CLASS B AND C
  • CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT
  • IPLD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLD350-5
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Busbar with 1/2 Pole Spacing - 3P25U3H/45 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details