NSI Industries LLC Mechanical Multiple Cable Tap IPL500-4

Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 3 PER CARTON IPL MODEL
Datasheet
Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 3 PER CARTON IPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPL500-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPL500-4
Mechanical Multiple Cable Tap IPL500-4
4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 3 PER CARTON IPL MODEL
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 500 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • STANDARD PACKAGE 3 PER CARTON
  • IPL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPL500-4
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 4-880490-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/20 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details