NSI Industries LLC Mechanical Multiple Cable Tap IPL4-3

Description
14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE 4 AWG STRANDED (COPPER/ALUMINUM) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND SIZE 1.55 INCH L X 1.188 INCH W X 1.375 INCH H COLOR BLACK TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT SERIES IPL MODEL
Datasheet
Description
14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE 4 AWG STRANDED (COPPER/ALUMINUM) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND SIZE 1.55 INCH L X 1.188 INCH W X 1.375 INCH H COLOR BLACK TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT SERIES IPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPL4-3 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPL4-3
Mechanical Multiple Cable Tap IPL4-3
14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE 4 AWG STRANDED (COPPER/ALUMINUM) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND SIZE 1.55 INCH L X 1.188 INCH W X 1.375 INCH H COLOR BLACK TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT SERIES IPL MODEL
  • 14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED (COPPER/ALUMINUM) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL INSULATED BODY MATERIAL
  • 3 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • SIZE 1.55 INCH L X 1.188 INCH W X 1.375 INCH H
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • SERIES IPL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPL4-3
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/54 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details