NSI Industries LLC Female Disconnect IFS22-110-3N

Description
BARREL STYLE TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.11 INCH X 0.032 INCH TAB SIZE INCLUDES SLEEVE IFS MODEL
Datasheet
Description
BARREL STYLE TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.11 INCH X 0.032 INCH TAB SIZE INCLUDES SLEEVE IFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - IFS22-110-3N - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
IFS22-110-3N
Female Disconnect IFS22-110-3N
BARREL STYLE TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.11 INCH X 0.032 INCH TAB SIZE INCLUDES SLEEVE IFS MODEL
  • BARREL STYLE TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 50 PER BOX STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.11 INCH X 0.032 INCH TAB SIZE
  • INCLUDES SLEEVE
  • IFS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number IFS22-110-3N
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details