NSI Industries LLC Ring Lug HTR16-6

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.47 INCH L X 0.345 INCH W HT MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.47 INCH L X 0.345 INCH W HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - HTR16-6 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
HTR16-6
Ring Lug HTR16-6
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.47 INCH L X 0.345 INCH W HT MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • #6 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 1
  • MATERIAL NICKEL PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 0.47 INCH L X 0.345 INCH W
  • HT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTR16-6
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products