Description
STANDARD TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
900 DEG F TEMPERATURE RATING
50 PER BOX STANDARD PACKAGE
#8 STUD SIZE
DIMENSION 0.785 INCH LENGTH X 0.385 INCH WIDTH
MATERIAL NICKEL PLATED STEEL ALLOY
HTR12 MODEL