NSI Industries LLC Tap Connector GP-250WC

Description
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 3.44 INCH L X 3.18 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 1/0 AWG TO 250 KCMIL (MAIN), 6 AWG TO 250 KCMIL (TAP) CONDUCTOR SIZE INCLUDES COVER COVER COLOR RED TEMPERATURE RATING 90 DEG C GP MODEL
Datasheet
Description
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 3.44 INCH L X 3.18 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 1/0 AWG TO 250 KCMIL (MAIN), 6 AWG TO 250 KCMIL (TAP) CONDUCTOR SIZE INCLUDES COVER COVER COLOR RED TEMPERATURE RATING 90 DEG C GP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Connector - GP-250WC - NSI Industries LLC
Huntersville, NC, USA
Tap Connector
GP-250WC
Tap Connector GP-250WC
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 3.44 INCH L X 3.18 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 1/0 AWG TO 250 KCMIL (MAIN), 6 AWG TO 250 KCMIL (TAP) CONDUCTOR SIZE INCLUDES COVER COVER COLOR RED TEMPERATURE RATING 90 DEG C GP MODEL
  • PARALLEL, T TYPE
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • 3.44 INCH L X 3.18 INCH W X 1.63 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • WIRE TERMINATION APPLICATION
  • 600 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • 1/0 AWG TO 250 KCMIL (MAIN), 6 AWG TO 250 KCMIL (TAP) CONDUCTOR SIZE
  • INCLUDES COVER
  • COVER COLOR RED
  • TEMPERATURE RATING 90 DEG C
  • GP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number GP-250WC
Product Name Tap Connector
Busbar (Conductor) Material Aluminum; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 2776178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/10 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details