NSI Industries LLC Compression Cable Lug GL75058B

Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 600 MCM (ASTM), 750 MCM (COMM), 500 MCM (WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 17/24/106 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 3 PER CARTON WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 600 MCM (ASTM), 750 MCM (COMM), 500 MCM (WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 17/24/106 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 3 PER CARTON WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL75058B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL75058B
Compression Cable Lug GL75058B
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 600 MCM (ASTM), 750 MCM (COMM), 500 MCM (WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 17/24/106 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 3 PER CARTON WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 600 MCM (ASTM), 750 MCM (COMM), 500 MCM (WELD) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 17/24/106 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED, SHORT BARREL TYPE
  • STANDARD PACKAGE 3 PER CARTON
  • WITH PEEP HOLE
  • GL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL75058B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details