TIN PLATED COPPER MATERIAL
GREEN COLOR
5.04 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
16/22/94 DIE INDEX
2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT, BELLED BARREL TYPE
INNER DIAMETER 0.93 INCH
OUTER DIAMETER 1.19 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
GL-NB MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
GREEN COLOR
5.04 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
16/22/94 DIE INDEX
2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT, BELLED BARREL TYPE
INNER DIAMETER 0.93 INCH
OUTER DIAMETER 1.19 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
GL-NB MODEL
TIN PLATED COPPER MATERIAL
GREEN COLOR
5.04 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
16/22/94 DIE INDEX
2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT, BELLED BARREL TYPE
INNER DIAMETER 0.93 INCH
OUTER DIAMETER 1.19 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
GL-NB MODEL
TIN PLATED COPPER MATERIAL
GREEN COLOR
5.04 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
16/22/94 DIE INDEX
2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT, BELLED BARREL TYPE
INNER DIAMETER 0.93 INCH
OUTER DIAMETER 1.19 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS