NSI Industries LLC Compression Cable Lug GL3048B

Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 2.36 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9/14/50 DIE INDEX 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 2.36 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9/14/50 DIE INDEX 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL3048B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL3048B
Compression Cable Lug GL3048B
TIN PLATED COPPER MATERIAL ORANGE COLOR 2.36 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9/14/50 DIE INDEX 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
  • TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.36 INCH OVERALL LENGTH
  • 0.98 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 9/14/50 DIE INDEX
  • 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED BARREL TYPE
  • INNER DIAMETER 0.49 INCH
  • OUTER DIAMETER 0.62 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • GL-B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL3048B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details