NSI Industries LLC Female Disconnect F22-187-2

Description
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.565 INCH L X 0.233 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet
Description
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.565 INCH L X 0.233 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F22-187-2 - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F22-187-2
Female Disconnect F22-187-2
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.565 INCH L X 0.233 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
  • SILVER COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.565 INCH L X 0.233 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED COPPER
  • APPLICATION WIRE TERMINATION
  • F MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F22-187-2
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-1495-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details