NSI Industries LLC Female Disconnect F22-110-3

Description
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.11 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.554 INCH L X 0.15 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet
Description
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.11 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.554 INCH L X 0.15 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F22-110-3 - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F22-110-3
Female Disconnect F22-110-3
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.11 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.554 INCH L X 0.15 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
  • SILVER COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.11 INCH X 0.032 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.554 INCH L X 0.15 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED COPPER
  • APPLICATION WIRE TERMINATION
  • F MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F22-110-3
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details