NSI Industries LLC Female Disconnect F16-110-2

Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE F16 MODEL
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE F16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F16-110-2 - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F16-110-2
Female Disconnect F16-110-2
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE F16 MODEL
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.11 INCH X 0.02 INCH TAB SIZE
  • F16 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F16-110-2
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details