NSI Industries LLC Female Disconnect F12-250-3V-S

Description
FEMALE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND NUMBER OF TERMINALS 1 VOLTAGE RATING 300 VOLT APPLICATION WIRE TERMINATION PACKAGING TYPE S PACK F MODEL
Datasheet
Description
FEMALE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND NUMBER OF TERMINALS 1 VOLTAGE RATING 300 VOLT APPLICATION WIRE TERMINATION PACKAGING TYPE S PACK F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F12-250-3V-S - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F12-250-3V-S
Female Disconnect F12-250-3V-S
FEMALE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND NUMBER OF TERMINALS 1 VOLTAGE RATING 300 VOLT APPLICATION WIRE TERMINATION PACKAGING TYPE S PACK F MODEL
  • FEMALE TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 15 PER PACK STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 300 VOLT
  • APPLICATION WIRE TERMINATION
  • PACKAGING TYPE S PACK
  • F MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F12-250-3V-S
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details