NSI Industries LLC Adhesive Tapes EWFT157560

Description
FRICTION TAPE TYPE RUBBER MATERIAL 60 FT 0.75 INCH BLACK COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510, CSA THICKNESS 0.015 INCH APPLICATION INSULATING EWFT MODEL
Datasheet
Description
FRICTION TAPE TYPE RUBBER MATERIAL 60 FT 0.75 INCH BLACK COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510, CSA THICKNESS 0.015 INCH APPLICATION INSULATING EWFT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - EWFT157560 - NSI Industries LLC
Huntersville, NC, USA
Adhesive Tapes
EWFT157560
Adhesive Tapes EWFT157560
FRICTION TAPE TYPE RUBBER MATERIAL 60 FT 0.75 INCH BLACK COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510, CSA THICKNESS 0.015 INCH APPLICATION INSULATING EWFT MODEL
  • FRICTION TAPE TYPE
  • RUBBER MATERIAL
  • 60 FT
  • 0.75 INCH
  • BLACK COLOR FAMILY
  • NO NON-TOXIC
  • NO WATER RESISTANT
  • EASY-WRAP[TM] BRAND
  • APPROVAL UL 510, CSA
  • THICKNESS 0.015 INCH
  • APPLICATION INSULATING
  • EWFT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Adhesive Tapes
Product Number EWFT157560
Product Name Adhesive Tapes
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Tape - 2508730-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details