NSI Industries LLC Electronic Time Switch EW201B

Description
7 DAY TYPE POLYCARBONATE MATERIAL 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OUTDOOR SIGNS, LIGHTING SECURITY, HEATING AND AIR CONDITIONING APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 VAC (TUNGSTEN, NC), 30 AMPER CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1-1/2 HP AT 208 VAC (MOTOR LOAD, NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER EW MODEL
Datasheet
Description
7 DAY TYPE POLYCARBONATE MATERIAL 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OUTDOOR SIGNS, LIGHTING SECURITY, HEATING AND AIR CONDITIONING APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 VAC (TUNGSTEN, NC), 30 AMPER CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1-1/2 HP AT 208 VAC (MOTOR LOAD, NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER EW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - EW201B - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
EW201B
Electronic Time Switch EW201B
7 DAY TYPE POLYCARBONATE MATERIAL 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OUTDOOR SIGNS, LIGHTING SECURITY, HEATING AND AIR CONDITIONING APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 VAC (TUNGSTEN, NC), 30 AMPER CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1-1/2 HP AT 208 VAC (MOTOR LOAD, NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER EW MODEL
  • 7 DAY TYPE
  • POLYCARBONATE MATERIAL
  • 20 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR SIGNS, LIGHTING SECURITY, HEATING AND AIR CONDITIONING APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 VAC (TUNGSTEN, NC), 30 AMPER CURRENT RATING
  • 1 HP AT 120 VAC (MOTOR LOAD, NO), 1-1/2 HP AT 208 VAC (MOTOR LOAD, NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING
  • -40 TO 149 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 2 CIRCUIT(S)
  • SUPER CAPACITOR 4 DAYS RESERVE POWER
  • EW MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number EW201B
Product Name Electronic Time Switch
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 3663137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer/Counter - 8630240 - Radwell International
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
View Details
2 suppliers
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details