NSI Industries LLC Electronic Time Switch ELC78

Description
24 HR, 7 DAY, 365 DAY ASTRONOMIC TYPE METAL MATERIAL 14-1/2 INCH W X 6 INCH D X 16-1/8 INCH H SIZE 128 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL HVAC EQUIPMENT, INDOOR/OUTDOOR LIGHTING APPLICATION 24/120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NO), 15 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO/NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 277 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING -20 TO 140 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 8 CIRCUIT(S) CAPACITOR 2 DAYS, LITHIUM BATTERY RESERVE POWER ELC MODEL
Datasheet
Description
24 HR, 7 DAY, 365 DAY ASTRONOMIC TYPE METAL MATERIAL 14-1/2 INCH W X 6 INCH D X 16-1/8 INCH H SIZE 128 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL HVAC EQUIPMENT, INDOOR/OUTDOOR LIGHTING APPLICATION 24/120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NO), 15 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO/NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 277 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING -20 TO 140 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 8 CIRCUIT(S) CAPACITOR 2 DAYS, LITHIUM BATTERY RESERVE POWER ELC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - ELC78 - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
ELC78
Electronic Time Switch ELC78
24 HR, 7 DAY, 365 DAY ASTRONOMIC TYPE METAL MATERIAL 14-1/2 INCH W X 6 INCH D X 16-1/8 INCH H SIZE 128 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL HVAC EQUIPMENT, INDOOR/OUTDOOR LIGHTING APPLICATION 24/120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NO), 15 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO/NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 277 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING -20 TO 140 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 8 CIRCUIT(S) CAPACITOR 2 DAYS, LITHIUM BATTERY RESERVE POWER ELC MODEL
  • 24 HR, 7 DAY, 365 DAY ASTRONOMIC TYPE
  • METAL MATERIAL
  • 14-1/2 INCH W X 6 INCH D X 16-1/8 INCH H SIZE
  • 128 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • HVAC EQUIPMENT, INDOOR/OUTDOOR LIGHTING APPLICATION
  • 24/120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 20 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NO), 15 AMPERE AT 24/120 TO 277 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO/NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO) CURRENT RATING
  • 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 277 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING
  • -20 TO 140 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 8 CIRCUIT(S)
  • CAPACITOR 2 DAYS, LITHIUM BATTERY RESERVE POWER
  • ELC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number ELC78
Product Name Electronic Time Switch
Operating Temperature -20 to 140 F (-29 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 8
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 3498680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7293 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details