NSI Industries LLC Electronic Time Switch E101PB

Description
24 HR TYPE POLYCARBONATE MATERIAL 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC CURRENT RATING 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER E-PB MODEL
Datasheet
Description
24 HR TYPE POLYCARBONATE MATERIAL 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC CURRENT RATING 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER E-PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - E101PB - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
E101PB
Electronic Time Switch E101PB
24 HR TYPE POLYCARBONATE MATERIAL 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC CURRENT RATING 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER E-PB MODEL
  • 24 HR TYPE
  • POLYCARBONATE MATERIAL
  • 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE
  • 20 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC CURRENT RATING
  • 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING
  • -40 TO 149 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 4 DAYS RESERVE POWER
  • E-PB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number E101PB
Product Name Electronic Time Switch
Operating Temperature -40 to 149 F (-40 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2805533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details