365/7 DAY TYPE
NORYL MATERIAL
5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE
99 PER DAY MAX. NUMBER OF OPERATIONS
UL (CANADA AND US) APPROVAL
LOW VOLTAGE LATCHING RELAYS, DIRECT WIRE TO MECHANICALLY HELD CONTACTORS APPLICATION
120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
NEMA 3R ENCLOSURE
20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING
720 VA AT 120/277 VAC (PILOT DUTY) POWER RATING
-40 TO 158 DEG F OPERATING TEMPERATURE
SPDT, MOMENTARY SWITCH TYPE
2 CIRCUIT(S)
SUPER CAPACITOR 7 DAYS RESERVE POWER
DZM MODEL
NSI Industries LLC
Done
Datasheet
Description
365/7 DAY TYPE
NORYL MATERIAL
5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE
99 PER DAY MAX. NUMBER OF OPERATIONS
UL (CANADA AND US) APPROVAL
LOW VOLTAGE LATCHING RELAYS, DIRECT WIRE TO MECHANICALLY HELD CONTACTORS APPLICATION
120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
NEMA 3R ENCLOSURE
20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING
720 VA AT 120/277 VAC (PILOT DUTY) POWER RATING
-40 TO 158 DEG F OPERATING TEMPERATURE
SPDT, MOMENTARY SWITCH TYPE
2 CIRCUIT(S)
SUPER CAPACITOR 7 DAYS RESERVE POWER
DZM MODEL
365/7 DAY TYPE
NORYL MATERIAL
5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE
99 PER DAY MAX. NUMBER OF OPERATIONS
UL (CANADA AND US) APPROVAL
LOW VOLTAGE LATCHING RELAYS, DIRECT WIRE TO MECHANICALLY HELD CONTACTORS APPLICATION
120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
NEMA 3R ENCLOSURE
20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING
720 VA AT 120/277 VAC (PILOT DUTY) POWER RATING
-40 TO 158 DEG F OPERATING TEMPERATURE
SPDT, MOMENTARY SWITCH TYPE
2 CIRCUIT(S)
SUPER CAPACITOR 7 DAYS RESERVE POWER
DZM MODEL
365/7 DAY TYPE
NORYL MATERIAL
5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE
99 PER DAY MAX. NUMBER OF OPERATIONS
UL (CANADA AND US) APPROVAL
LOW VOLTAGE LATCHING RELAYS, DIRECT WIRE TO MECHANICALLY HELD CONTACTORS APPLICATION
120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
NEMA 3R ENCLOSURE
20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING