NSI Industries LLC Electronic Time Switch DWZ100B

Description
365/7 DAY ASTRONOMIC TYPE NORYL MATERIAL 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OUTDOOR LIGHTING, SECURITY LIGHTING, PARKING LOT LIGHTING, CANOPY LIGHTING APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 158 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DWZ MODEL
Datasheet
Description
365/7 DAY ASTRONOMIC TYPE NORYL MATERIAL 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OUTDOOR LIGHTING, SECURITY LIGHTING, PARKING LOT LIGHTING, CANOPY LIGHTING APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 158 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DWZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DWZ100B - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DWZ100B
Electronic Time Switch DWZ100B
365/7 DAY ASTRONOMIC TYPE NORYL MATERIAL 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OUTDOOR LIGHTING, SECURITY LIGHTING, PARKING LOT LIGHTING, CANOPY LIGHTING APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 158 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DWZ MODEL
  • 365/7 DAY ASTRONOMIC TYPE
  • NORYL MATERIAL
  • 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE
  • 99 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR LIGHTING, SECURITY LIGHTING, PARKING LOT LIGHTING, CANOPY LIGHTING APPLICATION
  • 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING
  • 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • DWZ MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DWZ100B
Product Name Electronic Time Switch
Operating Temperature -40 to 158 F (-40 to 70 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 3498674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details