NSI Industries LLC Electronic Time Switch DTS200B

Description
365/7 DAY TYPE NORYL MATERIAL 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HEATING AND AIR CONDITIONING, SECURITY SYSTEM, HORNS AND BELL, LOW VOLTAGE LIGHTING, MISTING AND SPRAYING, ROOF COOLING CLOCK CORRECTION SYSTEM, PROCESS FUNCTION APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DTS MODEL
Datasheet
Description
365/7 DAY TYPE NORYL MATERIAL 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HEATING AND AIR CONDITIONING, SECURITY SYSTEM, HORNS AND BELL, LOW VOLTAGE LIGHTING, MISTING AND SPRAYING, ROOF COOLING CLOCK CORRECTION SYSTEM, PROCESS FUNCTION APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DTS200B - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DTS200B
Electronic Time Switch DTS200B
365/7 DAY TYPE NORYL MATERIAL 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HEATING AND AIR CONDITIONING, SECURITY SYSTEM, HORNS AND BELL, LOW VOLTAGE LIGHTING, MISTING AND SPRAYING, ROOF COOLING CLOCK CORRECTION SYSTEM, PROCESS FUNCTION APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DTS MODEL
  • 365/7 DAY TYPE
  • NORYL MATERIAL
  • 99 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR LIGHTING, HEATING AND AIR CONDITIONING, SECURITY SYSTEM, HORNS AND BELL, LOW VOLTAGE LIGHTING, MISTING AND SPRAYING, ROOF COOLING CLOCK CORRECTION SYSTEM, PROCESS FUNCTION APPLICATION
  • 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO) CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING
  • -40 TO 149 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 2 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • DTS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DTS200B
Product Name Electronic Time Switch
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Time Switches - 7114799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Relay, Timer, 3Pdt, 0.05S-100H, 125V; Product Range Finder - 08X7298 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details